Renesas Electronics Corporation FIFOs Memory 7201LA35TP

Description
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 22.2MHz 35ns 28-PDIP
Request a Quote Datasheet
Description
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 22.2MHz 35ns 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 7201LA35TP-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
7201LA35TP-ND
FIFOs Memory 7201LA35TP-ND
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 22.2MHz 35ns 28-PDIP

Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 22.2MHz 35ns 28-PDIP

Buy Now
Logic - FIFOs Memory - 7201LA35TP - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7201LA35TP
Logic - FIFOs Memory 7201LA35TP
IC MEM FIFO 512X9 35NS 28DIP

IC MEM FIFO 512X9 35NS 28DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 7201LA35TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7201LA35TP
Integrated Circuits (ICs) - Logic - FIFOs Memory 7201LA35TP
IC MEM FIFO 512X9 35NS 28DIP

IC MEM FIFO 512X9 35NS 28DIP

Supplier's Site
FIFOs Memory - 7201LA35TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7201LA35TP
FIFOs Memory 7201LA35TP
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 22.2MHz 35ns 28-PDIP

Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 22.2MHz 35ns 28-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7201LA35TP-ND 7201LA35TP 7201LA35TP 7201LA35TP
Product Name FIFOs Memory Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Data Rate 22 MHz 22 MHz 22 MHz
Access Time 35 ns 35 ns 35 ns 35 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4 kbits 4 kbits 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Logic - FIFOs Memory - 67C4013-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details