Renesas Electronics Corporation FIFOs Memory 7201LA35J

Description
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 22.2MHz 35ns 32-PLCC (14x11.46)
Request a Quote Datasheet
Description
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 22.2MHz 35ns 32-PLCC (14x11.46)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 800-2469-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
800-2469-5-ND
FIFOs Memory 800-2469-5-ND
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 22.2MHz 35ns 32-PLCC (14x11.46)

Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 22.2MHz 35ns 32-PLCC (14x11.46)

Buy Now
Logic - FIFOs Memory - 7201LA35J - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7201LA35J
Logic - FIFOs Memory 7201LA35J
IC MEM FIFO 512X9 35NS 32-PLCC

IC MEM FIFO 512X9 35NS 32-PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 7201LA35J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7201LA35J
Integrated Circuits (ICs) - Logic - FIFOs Memory 7201LA35J
IC FIFO ASYNC 512X9 35NS 32PLCC

IC FIFO ASYNC 512X9 35NS 32PLCC

Supplier's Site
FIFOs Memory - 7201LA35J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7201LA35J
FIFOs Memory 7201LA35J
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 22.2MHz 35ns 32-PLCC (14x11.46)

Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 22.2MHz 35ns 32-PLCC (14x11.46)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 800-2469-5-ND 7201LA35J 7201LA35J 7201LA35J
Product Name FIFOs Memory Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Data Rate 22 MHz 22 MHz 22 MHz
Access Time 35 ns 35 ns 35 ns 35 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4 kbits 4 kbits 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details