Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - FIFOs Memory 7201LA30TDB

Description
Win Source Part Number: 1314982-7201LA30TDB Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 7200 Package: Tube Data Rate: 25MHz Function: Asynchronous Memory Size: 4.5K (512 x 9) Access Time: 30ns Current - Supply (Max): 100mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Through Hole Package / Case: 28-CDIP (0.300", 7.62mm) Supplier Device Package: 28-CDIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Base Product Number: 7201 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1314982-7201LA30TDB Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 7200 Package: Tube Data Rate: 25MHz Function: Asynchronous Memory Size: 4.5K (512 x 9) Access Time: 30ns Current - Supply (Max): 100mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Through Hole Package / Case: 28-CDIP (0.300", 7.62mm) Supplier Device Package: 28-CDIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Base Product Number: 7201 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1314982-7201LA30TDB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1314982-7201LA30TDB
Integrated Circuits (ICs) - Logic - FIFOs Memory 1314982-7201LA30TDB
Win Source Part Number: 1314982-7201LA30TDB Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 7200 Package: Tube Data Rate: 25MHz Function: Asynchronous Memory Size: 4.5K (512 x 9) Access Time: 30ns Current - Supply (Max): 100mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Through Hole Package / Case: 28-CDIP (0.300", 7.62mm) Supplier Device Package: 28-CDIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Base Product Number: 7201 RoHS Status: RoHS non-compliant

Win Source Part Number: 1314982-7201LA30TDB
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 7200
Package: Tube
Data Rate: 25MHz
Function: Asynchronous
Memory Size: 4.5K (512 x 9)
Access Time: 30ns
Current - Supply (Max): 100mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Mounting Type: Through Hole
Package / Case: 28-CDIP (0.300", 7.62mm)
Supplier Device Package: 28-CDIP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Renesas Electronics America Inc
Base Product Number: 7201
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FIFOs Memory - 7201LA30TDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7201LA30TDB
FIFOs Memory 7201LA30TDB
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 25MHz 30ns 28-CDIP

Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 25MHz 30ns 28-CDIP

Buy Now Datasheet
Logic - FIFOs Memory - 7201LA30TDB - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7201LA30TDB
Logic - FIFOs Memory 7201LA30TDB
IC MEM FIFO 512X9 ASYNC 28CDIP

IC MEM FIFO 512X9 ASYNC 28CDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1314982-7201LA30TDB 7201LA30TDB 7201LA30TDB
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Logic - FIFOs Memory
Data Rate 25 MHz 25 MHz 25 MHz
Access Time 30 ns 30 ns 30 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type DIP DIP; 28-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - 28294110 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details