IC FIFO ASYNC 512X9 30NS 32LCC
IC MEM FIFO 512X9 ASYNC 32LCC
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 25MHz 30ns 32-LCC (11.43x13.97)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7201LA30LB | 7201LA30LB | 7201LA30LB |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Access Time | 30 ns | 30 ns | 30 ns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Density | 4 kbits | 4 kbits | |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5 V ~ 5.5 V |