Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 28.5MHz 25ns 28-PDIP
IC MEM FIFO 512X9 25NS 28DIP
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 28.5MHz 25ns 28-PDIP
IC MEM FIFO 512X9 25NS 28DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7201LA25TPI-ND | 7201LA25TPI | 7201LA25TPI | 7201LA25TPI |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 28 MHz | 28 MHz | 28 MHz | |
| Access Time | 25 ns | 25 ns | 25 ns | 25 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4 kbits | 4 kbits | 4 kbits |