Renesas Electronics Corporation Logic - Logic - FIFOs Memory - 7201LA20TDB 7201LA20TDB

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874357-7201LA20TDB Series: 7200 Operating Temperature Range: -55°C ~ 125°C Features: Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 33.3MHz 20ns 28-CDIP Package: 28-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 7201 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 13 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7201LA20TDB, IDT7201LA20TDB-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874357-7201LA20TDB Series: 7200 Operating Temperature Range: -55°C ~ 125°C Features: Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 33.3MHz 20ns 28-CDIP Package: 28-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 7201 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 13 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7201LA20TDB, IDT7201LA20TDB-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 7201LA20TDB - 874357-7201LA20TDB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 7201LA20TDB
874357-7201LA20TDB
Logic - Logic - FIFOs Memory - 7201LA20TDB 874357-7201LA20TDB
Manufacturer: Renesas Electronics America Win Source Part Number: 874357-7201LA20TDB Series: 7200 Operating Temperature Range: -55°C ~ 125°C Features: Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 33.3MHz 20ns 28-CDIP Package: 28-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 7201 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 13 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7201LA20TDB, IDT7201LA20TDB-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 874357-7201LA20TDB
Series: 7200
Operating Temperature Range: -55°C ~ 125°C
Features: Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 33.3MHz 20ns 28-CDIP
Package: 28-CDIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 7201
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 13
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT7201LA20TDB, IDT7201LA20TDB-ND

Buy Now Datasheet
Logic - FIFOs Memory - 7201LA20TDB - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7201LA20TDB
Logic - FIFOs Memory 7201LA20TDB
IC MEM FIFO 512X9 ASYNC 28CDIP

IC MEM FIFO 512X9 ASYNC 28CDIP

Supplier's Site Datasheet
FIFOs Memory - 7201LA20TDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7201LA20TDB
FIFOs Memory 7201LA20TDB
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 33.3MHz 20ns 28-CDIP

Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 33.3MHz 20ns 28-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7201LA20TDB
Integrated Circuits (ICs) - Logic - FIFOs Memory 7201LA20TDB
IC FIFO ASYNC 512X9 20NS 28CDIP

IC FIFO ASYNC 512X9 20NS 28CDIP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 874357-7201LA20TDB 7201LA20TDB 7201LA20TDB 7201LA20TDB
Product Name Logic - Logic - FIFOs Memory - 7201LA20TDB Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; 28-CDIP DIP; 28-CDIP (0.300\", 7.62mm)
Data Rate 33 MHz 33 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ALS232B 16 x 4 asynchronous FIFO memory - SN74ALS232BN - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SOIC
View Details
5 suppliers
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details