Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 33.3MHz 20ns 32-PLCC (14x11.46)
IC MEM FIFO 512X9 20NS 32-PLCC
IC FIFO ASYNC 512X9 20NS 32PLCC
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 33.3MHz 20ns 32-PLCC (14x11.46)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7201LA20J8-ND | 7201LA20J8 | 7201LA20J8 | 7201LA20J8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 33 MHz | 33 MHz | 33 MHz | |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4 kbits | 4 kbits | 4 kbits |