Renesas Electronics Corporation Logic - Logic - FIFOs Memory - 7201LA15PI 7201LA15PI

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920963-7201LA15PI Series: 7200 Operating Temperature Range: -40°C ~ 85°C Features: Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 40MHz 15ns 28-PDIP Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Family Name: 7201 Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 13 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7201LA15PI, IDT7201LA15PI-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920963-7201LA15PI Series: 7200 Operating Temperature Range: -40°C ~ 85°C Features: Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 40MHz 15ns 28-PDIP Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Family Name: 7201 Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 13 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7201LA15PI, IDT7201LA15PI-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 7201LA15PI - 920963-7201LA15PI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 7201LA15PI
920963-7201LA15PI
Logic - Logic - FIFOs Memory - 7201LA15PI 920963-7201LA15PI
Manufacturer: Renesas Electronics America Win Source Part Number: 920963-7201LA15PI Series: 7200 Operating Temperature Range: -40°C ~ 85°C Features: Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 40MHz 15ns 28-PDIP Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Family Name: 7201 Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 13 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7201LA15PI, IDT7201LA15PI-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 920963-7201LA15PI
Series: 7200
Operating Temperature Range: -40°C ~ 85°C
Features: Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 40MHz 15ns 28-PDIP
Package: Tube
Package: 28-DIP (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 7201
Categories: Integrated Circuits (ICs)
Case / Package: 28-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 13
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT7201LA15PI, IDT7201LA15PI-ND

Buy Now Datasheet
FIFOs Memory - 7201LA15PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7201LA15PI
FIFOs Memory 7201LA15PI
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 40MHz 15ns 28-PDIP

Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 40MHz 15ns 28-PDIP

Buy Now Datasheet
Logic - FIFOs Memory - 7201LA15PI - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7201LA15PI
Logic - FIFOs Memory 7201LA15PI
IC MEM FIFO 512X9 15NS 28DIP

IC MEM FIFO 512X9 15NS 28DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 920963-7201LA15PI 7201LA15PI 7201LA15PI
Product Name Logic - Logic - FIFOs Memory - 7201LA15PI FIFOs Memory Logic - FIFOs Memory
Memory Category FIFO
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; 28-PDIP DIP; 28-DIP (0.600\", 15.24mm)
Data Rate 40 MHz 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 1 kbits
View Details
 - NMC2148HJ-2 - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP18
View Details
4 suppliers
Specs
Memory Category Flash; FLASH
Cycle Time 6.5 ns
Density 64000 kbits
View Details