Renesas Electronics Corporation FIFOs Memory 7201LA15JGI8

Description
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Request a Quote
Description
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT7201LA15JGI8 is a CMOS asynchronous FIFO memory with a 512 x 9-bit organization, designed for high-speed data buffering applications. It features a maximum access time of 15 ns and operates with a supply voltage of 5V. The device supports simultaneous read and write operations, making it suitable for multiprocessing environments. It includes status flags for empty, half-full, and full conditions, as well as an auto-retransmit capability for data management. The FIFO is compliant with military specifications (MIL-STD-883, Class B) and is available in various package types, including plastic DIP and SOIC. The product is noted for its low power consumption, with a maximum active power of 440 mW and a power-down mode consuming 28 mW. The industrial temperature range for this device is -40°C to +85°C, while military versions can operate from -55°C to +125°C. This FIFO memory is suitable for applications requiring reliable data handling and high performance.

Datasheet Summary
Powered by GS/AI

The IDT7201LA15JGI8 is a CMOS asynchronous FIFO memory with a 512 x 9-bit organization, designed for high-speed data buffering applications. It features a maximum access time of 15 ns and operates with a supply voltage of 5V. The device supports simultaneous read and write operations, making it suitable for multiprocessing environments. It includes status flags for empty, half-full, and full conditions, as well as an auto-retransmit capability for data management. The FIFO is compliant with military specifications (MIL-STD-883, Class B) and is available in various package types, including plastic DIP and SOIC. The product is noted for its low power consumption, with a maximum active power of 440 mW and a power-down mode consuming 28 mW. The industrial temperature range for this device is -40°C to +85°C, while military versions can operate from -55°C to +125°C. This FIFO memory is suitable for applications requiring reliable data handling and high performance.

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 7201LA15JGI8-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
7201LA15JGI8-ND
FIFOs Memory 7201LA15JGI8-ND
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)

Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)

Buy Now
Integrated Circuits (ICs) - Logic - FIFOs Memory - 7201LA15JGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7201LA15JGI8
Integrated Circuits (ICs) - Logic - FIFOs Memory 7201LA15JGI8
IC FIFO ASYNC 512X9 15NS 32PLCC

IC FIFO ASYNC 512X9 15NS 32PLCC

Supplier's Site
FIFOs Memory - 7201LA15JGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7201LA15JGI8
FIFOs Memory 7201LA15JGI8
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)

Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)

Buy Now Datasheet
Logic - FIFOs Memory - 7201LA15JGI8 - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7201LA15JGI8
Logic - FIFOs Memory 7201LA15JGI8
IC MEM FIFO 512X9 15NS 32-PLCC

IC MEM FIFO 512X9 15NS 32-PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7201LA15JGI8-ND 7201LA15JGI8 7201LA15JGI8 7201LA15JGI8
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Logic - FIFOs Memory
Data Rate 40 MHz 40 MHz 40 MHz
Access Time 15 ns 15 ns 15 ns 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4 kbits 4 kbits 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C256-20/P230 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details
Memory - 4347553 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details