Win Source Part Number: 1224369-7201LA15JGI
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 7200
Package: Tube
Standard Package: 32
Mounting: SMD (SMT)
Data Rate: 40MHz
Function: Asynchronous
Memory Size: 4.5K (512 x 9)
Access Time: 15ns
Current - Supply (Max): 80mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (14x11.46)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Renesas Electronics America Inc
Other Names: IDT7201LA15JGI,IDT72
Base Product Number: 7201
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
IC MEM FIFO 512X9 15NS 32-PLCC
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
IC FIFO ASYNC 512X9 15NS 32PLCC
ASYNCHRONOUS FIFO, 40MHZ, PLCC-32; FIFO Function:Asynchronou
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1224369-7201LA15JGI | 800-3626-5-ND | 7201LA15JGI | 7201LA15JGI | 7201LA15JGI | 47AC2662 |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Asynchronous Fifo, 40Mhz, Plcc-32; Fifo Function Renesas |
| Memory Category | FIFO | FIFO | ||||
| Data Rate | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Access Time | 15 ns | 15 ns | 15 ns | 15 ns | 15 ns | 15 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5 V ~ 5.5 V | 4.5 V ~ 5.5 V |