Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)
IC FIFO ASYNC 512X9 12NS 32PLCC
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)
IC MEM FIFO 512X9 12NS 32-PLCC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7201LA12J-ND | 7201LA12J | 7201LA12J | 7201LA12J |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz | 50 MHz | |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4 kbits | 4 kbits | 4 kbits |