Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 15MHz 50ns 28-PDIP
IC MEM FIFO 256X9 50NS 28DIP
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 15MHz 50ns 28-PDIP
IC MEM FIFO 256X9 50NS 28DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-2466-5-ND | 7200L50TP | 7200L50TP | 7200L50TP |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 15 MHz | 15 MHz | 15 MHz | |
| Access Time | 50 ns | 50 ns | 50 ns | 50 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 2 kbits | 2 kbits | 2 kbits |