Renesas Electronics Corporation FIFOs Memory 7200L35TP

Description
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 22.2MHz 35ns 28-PDIP
Request a Quote Datasheet
Description
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 22.2MHz 35ns 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 7200L35TP-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
7200L35TP-ND
FIFOs Memory 7200L35TP-ND
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 22.2MHz 35ns 28-PDIP

Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 22.2MHz 35ns 28-PDIP

Buy Now
Logic - FIFOs Memory - 7200L35TP - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7200L35TP
Logic - FIFOs Memory 7200L35TP
IC MEM FIFO 256X9 35NS 28DIP

IC MEM FIFO 256X9 35NS 28DIP

Supplier's Site Datasheet
FIFOs Memory - 7200L35TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7200L35TP
FIFOs Memory 7200L35TP
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 22.2MHz 35ns 28-PDIP

Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 22.2MHz 35ns 28-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 7200L35TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7200L35TP
Integrated Circuits (ICs) - Logic - FIFOs Memory 7200L35TP
IC MEM FIFO 256X9 35NS 28DIP

IC MEM FIFO 256X9 35NS 28DIP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7200L35TP-ND 7200L35TP 7200L35TP 7200L35TP
Product Name FIFOs Memory Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 22 MHz 22 MHz 22 MHz
Access Time 35 ns 35 ns 35 ns 35 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 2 kbits 2 kbits 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details