Renesas Electronics Corporation Logic - Logic - FIFOs Memory - 7200L30TDB 7200L30TDB

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920962-7200L30TDB Series: 7200 Operating Temperature Range: -55°C ~ 125°C Features: Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 25MHz 30ns 28-CDIP Package: 28-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 7200 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 13 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7200L30TDB, IDT7200L30TDB-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920962-7200L30TDB Series: 7200 Operating Temperature Range: -55°C ~ 125°C Features: Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 25MHz 30ns 28-CDIP Package: 28-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 7200 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 13 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7200L30TDB, IDT7200L30TDB-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 7200L30TDB - 920962-7200L30TDB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 7200L30TDB
920962-7200L30TDB
Logic - Logic - FIFOs Memory - 7200L30TDB 920962-7200L30TDB
Manufacturer: Renesas Electronics America Win Source Part Number: 920962-7200L30TDB Series: 7200 Operating Temperature Range: -55°C ~ 125°C Features: Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 25MHz 30ns 28-CDIP Package: 28-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 7200 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 13 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7200L30TDB, IDT7200L30TDB-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 920962-7200L30TDB
Series: 7200
Operating Temperature Range: -55°C ~ 125°C
Features: Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 25MHz 30ns 28-CDIP
Package: 28-CDIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 7200
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 13
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT7200L30TDB, IDT7200L30TDB-ND

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7200L30TDB
Integrated Circuits (ICs) - Logic - FIFOs Memory 7200L30TDB
IC FIFO ASYNC 256X9 30NS 28CDIP

IC FIFO ASYNC 256X9 30NS 28CDIP

Supplier's Site
Logic - FIFOs Memory - 7200L30TDB - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7200L30TDB
Logic - FIFOs Memory 7200L30TDB
IC MEM FIFO 256X9 ASYNC 28CDIP

IC MEM FIFO 256X9 ASYNC 28CDIP

Supplier's Site Datasheet
FIFOs Memory - 7200L30TDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7200L30TDB
FIFOs Memory 7200L30TDB
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 25MHz 30ns 28-CDIP

Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 25MHz 30ns 28-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 920962-7200L30TDB 7200L30TDB 7200L30TDB 7200L30TDB
Product Name Logic - Logic - FIFOs Memory - 7200L30TDB Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; 28-CDIP DIP; 28-CDIP (0.300\", 7.62mm)
Access Time 30 ns 30 ns 30 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details