Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 28.5MHz 25ns 32-PLCC (14x11.46)
IC MEM FIFO 256X9 25NS 32-PLCC
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 28.5MHz 25ns 32-PLCC (14x11.46)
IC MEM FIFO 256X9 25NS 32-PLCC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-2465-5-ND | 7200L25JI | 7200L25JI | 7200L25JI |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 28 MHz | 28 MHz | 28 MHz | |
| Access Time | 25 ns | 25 ns | 25 ns | 25 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 2 kbits | 2 kbits | 2 kbits |