Renesas Electronics Corporation FIFOs Memory 7200L15SOGI8

Description
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 40MHz 15ns 28-SOIC
Request a Quote Datasheet
Description
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 40MHz 15ns 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 7200L15SOGI8-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
7200L15SOGI8-ND
FIFOs Memory 7200L15SOGI8-ND
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 40MHz 15ns 28-SOIC

Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 40MHz 15ns 28-SOIC

Buy Now
FIFOs Memory - 7200L15SOGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7200L15SOGI8
FIFOs Memory 7200L15SOGI8
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 40MHz 15ns 28-SOIC

Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 40MHz 15ns 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 7200L15SOGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7200L15SOGI8
Integrated Circuits (ICs) - Logic - FIFOs Memory 7200L15SOGI8
IC FIFO ASYNC 256X9 15NS 28SOIC

IC FIFO ASYNC 256X9 15NS 28SOIC

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 7200L15SOGI8-ND 7200L15SOGI8 7200L15SOGI8
Product Name FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 40 MHz 40 MHz
Access Time 15 ns 15 ns 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2 kbits 2 kbits 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 28310552 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details