Renesas Electronics Corporation Logic - FIFOs Memory 7200L15JGI

Description
PLCC 13.97X11.43X2.79 MM, 1.27MM
Datasheet
Description
PLCC 13.97X11.43X2.79 MM, 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 7200L15JGI - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7200L15JGI
Logic - FIFOs Memory 7200L15JGI
PLCC 13.97X11.43X2.79 MM, 1.27MM

PLCC 13.97X11.43X2.79 MM, 1.27MM

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 7200L15JGI - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7200L15JGI
Integrated Circuits (ICs) - Logic - FIFOs Memory 7200L15JGI
PLCC 13.97X11.43X2.79 MM, 1.27MM

PLCC 13.97X11.43X2.79 MM, 1.27MM

Supplier's Site
FIFOs Memory - 7200L15JGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7200L15JGI
FIFOs Memory 7200L15JGI
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)

Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)

Buy Now

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 7200L15JGI 7200L15JGI 7200L15JGI
Product Name Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Data Rate 40 MHz 40 MHz
Access Time 15 ns 15 ns 15 ns
Operating Current 80 mA 80 mA 80 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - A2C00051729 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details