SRAM - Synchronous, SDR Memory IC 9Mb (512K x 18) Parallel 100MHz 8ns 100-TQFP (14x14)
IC SRAM 9MBIT PARALLEL 100TQFP
IC SRAM 9MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 100 MHz 8 ns 100-TQFP (14x14)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71V67903S80PFGI8-ND | 71V67903S80PFGI8 | 71V67903S80PFGI8 | 71V67903S80PFGI8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits |
| Package Type | TQFP; 100-LQFP | QFP; TQFP | QFP; 100-LQFP |