Renesas Electronics Corporation Memory 71V67803S133BG

Description
SRAM - Synchronous, SDR Memory IC 9Mb (512K x 18) Parallel 133MHz 4.2ns 119-PBGA (14x22)
Request a Quote
Description
SRAM - Synchronous, SDR Memory IC 9Mb (512K x 18) Parallel 133MHz 4.2ns 119-PBGA (14x22)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 71V67803S133BG is a 3.3V synchronous SRAM memory device from Quarktwin Technology Ltd., organized as 512K x 18 bits. It supports high-speed operation with a maximum clock frequency of 133 MHz and a clock access time of 4.2 ns. The device features pipelined outputs and a burst mode capability, allowing for efficient data transfer by providing four cycles of data for a single address input. It includes a global write control and individual byte write enables, facilitating flexible data handling. The memory operates with a core power supply of 3.3V and has a separate 3.3V I/O supply. It is available in multiple package types, including a 119-ball grid array (BGA) and a 100-pin thin plastic quad flatpack (TQFP), making it suitable for various applications. The device also incorporates power-down functionality controlled by a ZZ input, ensuring low power consumption during inactive periods. This product is designed for both commercial and industrial temperature ranges, making it versatile for different environments.

Datasheet Summary
Powered by GS/AI

The 71V67803S133BG is a 3.3V synchronous SRAM memory device from Quarktwin Technology Ltd., organized as 512K x 18 bits. It supports high-speed operation with a maximum clock frequency of 133 MHz and a clock access time of 4.2 ns. The device features pipelined outputs and a burst mode capability, allowing for efficient data transfer by providing four cycles of data for a single address input. It includes a global write control and individual byte write enables, facilitating flexible data handling. The memory operates with a core power supply of 3.3V and has a separate 3.3V I/O supply. It is available in multiple package types, including a 119-ball grid array (BGA) and a 100-pin thin plastic quad flatpack (TQFP), making it suitable for various applications. The device also incorporates power-down functionality controlled by a ZZ input, ensuring low power consumption during inactive periods. This product is designed for both commercial and industrial temperature ranges, making it versatile for different environments.

Suppliers

Company
Product
Description
Supplier Links
Memory - 71V67803S133BG-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 9Mb (512K x 18) Parallel 133MHz 4.2ns 119-PBGA (14x22)

SRAM - Synchronous, SDR Memory IC 9Mb (512K x 18) Parallel 133MHz 4.2ns 119-PBGA (14x22)

Buy Now Datasheet
Memory IC and Storage Component - 774-71V67803S133BG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-71V67803S133BG
Memory IC and Storage Component 774-71V67803S133BG
IC SRAM 9MBIT PARALLEL 119PBGA Product overview: 71V67803S133BG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V67803S133BG can be used for catalog matching and distributor lookup.

IC SRAM 9MBIT PARALLEL 119PBGA Product overview: 71V67803S133BG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V67803S133BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 71V67803S133BG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 133 MHz 4.2 ns 119-PBGA (14x22)

SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 133 MHz 4.2 ns 119-PBGA (14x22)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71V67803S133BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71V67803S133BG
Integrated Circuits (ICs) - Memory - Memory 71V67803S133BG
IC SRAM 9MBIT PARALLEL 119PBGA

IC SRAM 9MBIT PARALLEL 119PBGA

Supplier's Site
IC SRAM 9MBIT PARALLEL 119PBGA

IC SRAM 9MBIT PARALLEL 119PBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71V67803S133BG-ND 774-71V67803S133BG 71V67803S133BG 71V67803S133BG 71V67803S133BG
Product Name Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 9000 kbits 9000 kbits 9000 kbits 9000 kbits
Package Type BGA; 119-BGA BGA; Tray BGA; 119-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S20PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Memory IC and Storage Component - 736-DP8421AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube
View Details
4 suppliers
Memory - CY14B256K-SP35XCT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
2 suppliers
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details