Win Source Part Number: 1155935-71V67603S166
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 72
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 9Mb (256K x 36)
Access Time: 3.5 ns
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Clock Frequency: 166 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Other Names: IDT71V67603S166PFG-N
Base Product Number: 71V67603
SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 166MHz 3.5ns 100-TQFP (14x14)
IC SRAM 9MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 166 MHz 3.5 ns 100-TQFP (14x14)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1155935-71V67603S166PFG | 71V67603S166PFG-ND | 71V67603S166PFG | 71V67603S166PFG |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 3.5 ns | 3.5 ns | 3.5 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |