Renesas Electronics Corporation Memory 71V67603S133BG

Description
SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 133MHz 4.2ns 119-PBGA (14x22)
Request a Quote
Description
SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 133MHz 4.2ns 119-PBGA (14x22)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 71V67603S133BG is a 3.3V synchronous SRAM memory device from Quarktwin Technology Ltd., organized as 256K x 36 bits. It supports high-speed operation with a maximum clock frequency of 133 MHz and a clock access time of 4.2 ns. The device features pipelined outputs and a burst mode capability, allowing for efficient data transfer by providing four cycles of data for a single address input. The SRAM includes various control inputs such as chip enable (CE), output enable (OE), and global write enable (GW), which facilitate synchronous operation. It is packaged in a JEDEC standard 119-ball grid array (BGA) format, suitable for applications requiring compact and efficient memory solutions. The device is designed for both commercial and industrial temperature ranges, making it versatile for different environments. Engineers considering this memory solution should evaluate its speed, organization, and packaging to determine its suitability for their specific applications.

Datasheet Summary
Powered by GS/AI

The 71V67603S133BG is a 3.3V synchronous SRAM memory device from Quarktwin Technology Ltd., organized as 256K x 36 bits. It supports high-speed operation with a maximum clock frequency of 133 MHz and a clock access time of 4.2 ns. The device features pipelined outputs and a burst mode capability, allowing for efficient data transfer by providing four cycles of data for a single address input. The SRAM includes various control inputs such as chip enable (CE), output enable (OE), and global write enable (GW), which facilitate synchronous operation. It is packaged in a JEDEC standard 119-ball grid array (BGA) format, suitable for applications requiring compact and efficient memory solutions. The device is designed for both commercial and industrial temperature ranges, making it versatile for different environments. Engineers considering this memory solution should evaluate its speed, organization, and packaging to determine its suitability for their specific applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - 71V67603S133BG-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 133MHz 4.2ns 119-PBGA (14x22)

SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 133MHz 4.2ns 119-PBGA (14x22)

Buy Now Datasheet
Memory IC and Storage Component - 774-71V67603S133BG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-71V67603S133BG
Memory IC and Storage Component 774-71V67603S133BG
IC SRAM 9MBIT PARALLEL 119PBGA Product overview: 71V67603S133BG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V67603S133BG can be used for catalog matching and distributor lookup.

IC SRAM 9MBIT PARALLEL 119PBGA Product overview: 71V67603S133BG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V67603S133BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 9MBIT PARALLEL 119PBGA

IC SRAM 9MBIT PARALLEL 119PBGA

Supplier's Site Datasheet
Memory - 71V67603S133BG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 133 MHz 4.2 ns 119-PBGA (14x22)

SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 133 MHz 4.2 ns 119-PBGA (14x22)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71V67603S133BG-ND 774-71V67603S133BG 71V67603S133BG 71V67603S133BG
Product Name Memory Memory IC and Storage Component Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 9000 kbits 9000 kbits 9000 kbits
Package Type BGA; 119-BGA BGA; Tray BGA; 119-BGA
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S07ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
4 suppliers
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 448-CY14B104NA-ZSP45XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
4 suppliers