Renesas Electronics Corporation Integrated Circuits (ICs) - Memory - Memory 71V65803S133BQI

Description
Win Source Part Number: 1381058-71V65803S133 BQI Category: Integrated Circuits (ICs)>Memory>Memory Package: Tray Standard Package: 136 pcs Technology: SRAM - Synchronous, SDR (ZBT) Memory Type: Volatile Memory Size: 9Mbit Access Time: 4.2 ns Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 165-TBGA Supplier Device Package: 165-CABGA (13x15) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Clock Frequency: 133 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Base Product Number: 71V65803 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours) Memory Organization: 512K x 18
Request a Quote Datasheet
Description
Win Source Part Number: 1381058-71V65803S133 BQI Category: Integrated Circuits (ICs)>Memory>Memory Package: Tray Standard Package: 136 pcs Technology: SRAM - Synchronous, SDR (ZBT) Memory Type: Volatile Memory Size: 9Mbit Access Time: 4.2 ns Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 165-TBGA Supplier Device Package: 165-CABGA (13x15) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Clock Frequency: 133 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Base Product Number: 71V65803 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours) Memory Organization: 512K x 18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1381058-71V65803S133BQI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1381058-71V65803S133BQI
Integrated Circuits (ICs) - Memory - Memory 1381058-71V65803S133BQI
Win Source Part Number: 1381058-71V65803S133 BQI Category: Integrated Circuits (ICs)>Memory>Memory Package: Tray Standard Package: 136 pcs Technology: SRAM - Synchronous, SDR (ZBT) Memory Type: Volatile Memory Size: 9Mbit Access Time: 4.2 ns Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 165-TBGA Supplier Device Package: 165-CABGA (13x15) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Clock Frequency: 133 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Base Product Number: 71V65803 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours) Memory Organization: 512K x 18

Win Source Part Number: 1381058-71V65803S133BQI
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tray
Standard Package: 136 pcs
Technology: SRAM - Synchronous, SDR (ZBT)
Memory Type: Volatile
Memory Size: 9Mbit
Access Time: 4.2 ns
Voltage - Supply: 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 165-TBGA
Supplier Device Package: 165-CABGA (13x15)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Clock Frequency: 133 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America
Base Product Number: 71V65803
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Memory Organization: 512K x 18

Buy Now Datasheet
Memory - 71V65803S133BQI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (512K x 18) Parallel 133MHz 4.2ns 165-CABGA (13x15)

SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (512K x 18) Parallel 133MHz 4.2ns 165-CABGA (13x15)

Buy Now
Memory IC and Storage Component - 774-71V65803S133BQI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-71V65803S133BQI
Memory IC and Storage Component 774-71V65803S133BQI
IC SRAM 9MBIT PARALLEL 165CABGA Product overview: 71V65803S133BQI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V65803S133BQI can be used for catalog matching and distributor lookup.

IC SRAM 9MBIT PARALLEL 165CABGA Product overview: 71V65803S133BQI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V65803S133BQI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 71V65803S133BQI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mbit Parallel 133 MHz 4.2 ns 165-CABGA (13x15)

SRAM - Synchronous, SDR (ZBT) Memory IC 9Mbit Parallel 133 MHz 4.2 ns 165-CABGA (13x15)

Buy Now Datasheet
IC SRAM 9MBIT PARALLEL 165CABGA

IC SRAM 9MBIT PARALLEL 165CABGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1381058-71V65803S133BQI 71V65803S133BQI-ND 774-71V65803S133BQI 71V65803S133BQI 71V65803S133BQI
Product Name Integrated Circuits (ICs) - Memory - Memory Memory Memory IC and Storage Component Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 4.2 ns 4.2 ns 4.2 ns 4.2 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.135V ~ 3.465V 3.135V ~ 3.465V 3.135V ~ 3.465V 3.135V ~ 3.465V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116LA45TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details