Renesas Electronics Corporation Integrated Circuits (ICs) - Memory - Memory 71V65703S80BG

Description
Win Source Part Number: 1381056-71V65703S80B G Category: Integrated Circuits (ICs)>Memory>Memory Package: Tray Standard Package: 84 pcs Technology: SRAM - Synchronous, SDR (ZBT) Memory Type: Volatile Memory Size: 9Mbit Access Time: 8 ns Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 119-BGA Supplier Device Package: 119-PBGA (14x22) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 43 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Base Product Number: 71V65703 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours) Memory Organization: 256K x 36
Request a Quote Datasheet
Description
Win Source Part Number: 1381056-71V65703S80B G Category: Integrated Circuits (ICs)>Memory>Memory Package: Tray Standard Package: 84 pcs Technology: SRAM - Synchronous, SDR (ZBT) Memory Type: Volatile Memory Size: 9Mbit Access Time: 8 ns Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 119-BGA Supplier Device Package: 119-PBGA (14x22) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 43 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Base Product Number: 71V65703 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours) Memory Organization: 256K x 36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1381056-71V65703S80BG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1381056-71V65703S80BG
Integrated Circuits (ICs) - Memory - Memory 1381056-71V65703S80BG
Win Source Part Number: 1381056-71V65703S80B G Category: Integrated Circuits (ICs)>Memory>Memory Package: Tray Standard Package: 84 pcs Technology: SRAM - Synchronous, SDR (ZBT) Memory Type: Volatile Memory Size: 9Mbit Access Time: 8 ns Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 119-BGA Supplier Device Package: 119-PBGA (14x22) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 43 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Base Product Number: 71V65703 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours) Memory Organization: 256K x 36

Win Source Part Number: 1381056-71V65703S80BG
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tray
Standard Package: 84 pcs
Technology: SRAM - Synchronous, SDR (ZBT)
Memory Type: Volatile
Memory Size: 9Mbit
Access Time: 8 ns
Voltage - Supply: 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 119-BGA
Supplier Device Package: 119-PBGA (14x22)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 43 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America
Base Product Number: 71V65703
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Memory Organization: 256K x 36

Buy Now Datasheet
Memory - 71V65703S80BG-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (256K x 36) Parallel 8ns 119-PBGA (14x22)

SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (256K x 36) Parallel 8ns 119-PBGA (14x22)

Buy Now Datasheet
Memory IC and Storage Component - 774-71V65703S80BG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-71V65703S80BG
Memory IC and Storage Component 774-71V65703S80BG
IC SRAM 9MBIT PARALLEL 119PBGA Product overview: 71V65703S80BG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V65703S80BG can be used for catalog matching and distributor lookup.

IC SRAM 9MBIT PARALLEL 119PBGA Product overview: 71V65703S80BG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V65703S80BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 9MBIT PARALLEL 119PBGA

IC SRAM 9MBIT PARALLEL 119PBGA

Supplier's Site Datasheet
Memory - 71V65703S80BG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mbit Parallel 8 ns 119-PBGA (14x22)

SRAM - Synchronous, SDR (ZBT) Memory IC 9Mbit Parallel 8 ns 119-PBGA (14x22)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1381056-71V65703S80BG 71V65703S80BG-ND 774-71V65703S80BG 71V65703S80BG 71V65703S80BG
Product Name Integrated Circuits (ICs) - Memory - Memory Memory Memory IC and Storage Component Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 8 ns 8 ns 8 ns 8 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.135V ~ 3.465V 3.135V ~ 3.465V 3.135V ~ 3.465V 3.135V ~ 3.465V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C256-20/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details
Memory IC and Storage Component - 774-CY62127DV30LL-70ZI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 70 ns
Cycle Time 70 ns
View Details
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details