Renesas Electronics Corporation Memory 71V65703S75BGG

Description
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (256K x 36) Parallel 7.5ns 119-PBGA (14x22)
Request a Quote Datasheet
Description
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (256K x 36) Parallel 7.5ns 119-PBGA (14x22)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 71V65703S75BGG-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (256K x 36) Parallel 7.5ns 119-PBGA (14x22)

SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (256K x 36) Parallel 7.5ns 119-PBGA (14x22)

Buy Now Datasheet
Memory IC and Storage Component - 774-71V65703S75BGG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-71V65703S75BGG
Memory IC and Storage Component 774-71V65703S75BGG
IC SRAM 9MBIT PARALLEL 119PBGA Product overview: 71V65703S75BGG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V65703S75BGG can be used for catalog matching and distributor lookup.

IC SRAM 9MBIT PARALLEL 119PBGA Product overview: 71V65703S75BGG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V65703S75BGG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1377596-71V65703S75BGG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1377596-71V65703S75BGG
Integrated Circuits (ICs) - Memory - Memory 1377596-71V65703S75BGG
Win Source Part Number: 1377596-71V65703S75B GG Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Package: Tray Product Status: Active Package / Case: 119-BGA Supplier Device Package: 119-PBGA (14x22) Base Product Number: 71V65703 Technology: SRAM - Synchronous, SDR (ZBT) Mounting Type: Surface Mount HTSUS: 8542.32.0041 REACH Status: REACH Unaffected ECCN: 3A991B2A Voltage - Supply: 3.135V ~ 3.465V Memory Type: Volatile Memory Format: SRAM Memory Size: 9Mbit Memory Organization: 256K x 36 Memory Interface: Parallel Access Time: 7.5 ns

Win Source Part Number: 1377596-71V65703S75BGG
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: 0°C ~ 70°C (TA)
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Package: Tray
Product Status: Active
Package / Case: 119-BGA
Supplier Device Package: 119-PBGA (14x22)
Base Product Number: 71V65703
Technology: SRAM - Synchronous, SDR (ZBT)
Mounting Type: Surface Mount
HTSUS: 8542.32.0041
REACH Status: REACH Unaffected
ECCN: 3A991B2A
Voltage - Supply: 3.135V ~ 3.465V
Memory Type: Volatile
Memory Format: SRAM
Memory Size: 9Mbit
Memory Organization: 256K x 36
Memory Interface: Parallel
Access Time: 7.5 ns

Buy Now Datasheet
IC SRAM 9MBIT PARALLEL 119PBGA

IC SRAM 9MBIT PARALLEL 119PBGA

Supplier's Site Datasheet
Memory - 71V65703S75BGG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mbit Parallel 7.5 ns 119-PBGA (14x22)

SRAM - Synchronous, SDR (ZBT) Memory IC 9Mbit Parallel 7.5 ns 119-PBGA (14x22)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71V65703S75BGG-ND 774-71V65703S75BGG 1377596-71V65703S75BGG 71V65703S75BGG 71V65703S75BGG
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 9000 kbits 9000 kbits 9000 kbits
Package Type BGA; 119-BGA BGA; Tray BGA; 119-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14MB064Q1A-SXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers