Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 71V65602S100PFG8 71V65602S100PFG8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039970-71V65602S100 PFG8 Packaging: Tape and Reel Length: 20 mm Number of Ports: 1 Mounting: SMD (SMT) Frequency: 100 MHz Operating Supply Voltage: 3.3 V Thickness: 1.4 mm Access Time: 5 ns Density: 9 Mb Number of Words: 256000 Sync/Async: Synchronous Word Size: 36 b Number of Pins: 100 Width: 14 mm Categories: OEM Parts(0-9) Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Nominal Supply Current: 250 mA Address Bus Width: 18 b
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039970-71V65602S100 PFG8 Packaging: Tape and Reel Length: 20 mm Number of Ports: 1 Mounting: SMD (SMT) Frequency: 100 MHz Operating Supply Voltage: 3.3 V Thickness: 1.4 mm Access Time: 5 ns Density: 9 Mb Number of Words: 256000 Sync/Async: Synchronous Word Size: 36 b Number of Pins: 100 Width: 14 mm Categories: OEM Parts(0-9) Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Nominal Supply Current: 250 mA Address Bus Width: 18 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 71V65602S100PFG8 - 1039970-71V65602S100PFG8 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 71V65602S100PFG8
1039970-71V65602S100PFG8
OEM Parts - OEM Parts (0 - 9) - 71V65602S100PFG8 1039970-71V65602S100PFG8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039970-71V65602S100 PFG8 Packaging: Tape and Reel Length: 20 mm Number of Ports: 1 Mounting: SMD (SMT) Frequency: 100 MHz Operating Supply Voltage: 3.3 V Thickness: 1.4 mm Access Time: 5 ns Density: 9 Mb Number of Words: 256000 Sync/Async: Synchronous Word Size: 36 b Number of Pins: 100 Width: 14 mm Categories: OEM Parts(0-9) Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Nominal Supply Current: 250 mA Address Bus Width: 18 b

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039970-71V65602S100PFG8
Packaging: Tape and Reel
Length: 20 mm
Number of Ports: 1
Mounting: SMD (SMT)
Frequency: 100 MHz
Operating Supply Voltage: 3.3 V
Thickness: 1.4 mm
Access Time: 5 ns
Density: 9 Mb
Number of Words: 256000
Sync/Async: Synchronous
Word Size: 36 b
Number of Pins: 100
Width: 14 mm
Categories: OEM Parts(0-9)
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.465 V
Min Supply Voltage: 3.135 V
Nominal Supply Current: 250 mA
Address Bus Width: 18 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1039970-71V65602S100PFG8
Product Name OEM Parts - OEM Parts (0 - 9) - 71V65602S100PFG8
Unlock Full Specs
to access all available technical data

Similar Products