Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1213612-71V65602S100
Length: 20 mm
Number of Ports: 1
Frequency: 100 MHz
Operating Supply Voltage: 3.3 V
Thickness: 1.4 mm
Access Time: 5 ns
Density: 9 Mb
Number of Words: 256000
Sync/Async: Synchronous
Word Size: 36 b
Number of Pins: 100
Width: 14 mm
Categories: Custom Parts
Case / Package: TQFP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.465 V
Min Supply Voltage: 3.135 V
Max Operating Temperature: 70 °C
Nominal Supply Current: 250 mA
Address Bus Width: 18 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1213612-71V65602S100PF |
| Product Name | Custom Parts - Custom Parts (0 - A) - 71V65602S100PF |