Renesas Electronics Corporation 100 MHz Memory IC and Storage Component 71V632S5PFGI8

Description
IC SRAM 2MBIT PARALLEL 100TQFP / SRAM - Synchronous, SDR Memory IC 2Mbit Parallel 100 MHz 5 ns 100-TQFP (14x14) Product overview: 71V632S5PFGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-71V632S5PFGI8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 2MBIT PARALLEL 100TQFP / SRAM - Synchronous, SDR Memory IC 2Mbit Parallel 100 MHz 5 ns 100-TQFP (14x14) Product overview: 71V632S5PFGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-71V632S5PFGI8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 MHz Memory IC and Storage Component - 2020-71V632S5PFGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 MHz Memory IC and Storage Component
2020-71V632S5PFGI8
100 MHz Memory IC and Storage Component 2020-71V632S5PFGI8
IC SRAM 2MBIT PARALLEL 100TQFP / SRAM - Synchronous, SDR Memory IC 2Mbit Parallel 100 MHz 5 ns 100-TQFP (14x14) Product overview: 71V632S5PFGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-71V632S5PFGI8 can be used for catalog matching and distributor lookup.

IC SRAM 2MBIT PARALLEL 100TQFP / SRAM - Synchronous, SDR Memory IC 2Mbit Parallel 100 MHz 5 ns 100-TQFP (14x14) Product overview: 71V632S5PFGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-71V632S5PFGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1381047-71V632S5PFGI8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1381047-71V632S5PFGI8
Integrated Circuits (ICs) - Memory - Memory 1381047-71V632S5PFGI8
Win Source Part Number: 1381047-71V632S5PFGI 8 Category: Integrated Circuits (ICs)>Memory>Memory Package: Tape & Reel (TR) Standard Package: 1,000 pcs Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 2Mbit Access Time: 5 ns Voltage - Supply: 3.135V ~ 3.63V Mounting Type: Surface Mount Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Clock Frequency: 100 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Base Product Number: 71V632 Product Status: Obsolete Memory Organization: 64K x 32 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1381047-71V632S5PFGI8
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tape & Reel (TR)
Standard Package: 1,000 pcs
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 2Mbit
Access Time: 5 ns
Voltage - Supply: 3.135V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Clock Frequency: 100 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America
Base Product Number: 71V632
Product Status: Obsolete
Memory Organization: 64K x 32
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Memory - 71V632S5PFGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 2Mbit Parallel 100 MHz 5 ns 100-TQFP (14x14)

SRAM - Synchronous, SDR Memory IC 2Mbit Parallel 100 MHz 5 ns 100-TQFP (14x14)

Buy Now Datasheet
IC SRAM 2MBIT PARALLEL 100TQFP

IC SRAM 2MBIT PARALLEL 100TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 2020-71V632S5PFGI8 1381047-71V632S5PFGI8 71V632S5PFGI8 71V632S5PFGI8
Product Name 100 MHz Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 5 ns 5 ns 5 ns 5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 4721BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1 kbits
View Details
Integrated Circuits (ICs) -Memory Memory -  - Win Source Electronics
Specs
Memory Category SRAM Chip
Supply Voltage 1.7V ~ 3.6V
View Details
5 suppliers
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details