SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mb (128K x 36) Parallel 10ns 100-TQFP (14x14)
SRAM, 4.5MBIT, 128KX36BIT, 10NS, TQFP100; Memory Size:4.5Mbit; SRAM Memory Configuration:128K x 36bit; Supply Voltage Range:3.14V to 3.47V; Memory Case Style:TQFP; No. of Pins:100Pins; Access Time:10ns; Operating Temperature RoHS Compliant: Yes
IC SRAM 4.5MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mbit Parallel 10 ns 100-TQFP (14x14)
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71V547S100PFGI-ND | 47AC2635 | 71V547S100PFGI | 71V547S100PFGI |
| Product Name | Memory | Sram, 4.5Mbit, 128Kx36Bit, 10Ns, Tqfp100; Memory Size Renesas | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4500 kbits | 4500 kbits | 4500 kbits | 4500 kbits |
| Package Type | TQFP; 100-LQFP | TQFP | QFP; 100-LQFP |