Renesas Electronics Corporation Memory 71V547S100PFG

Description
SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mb (128K x 36) Parallel 10ns 100-TQFP (14x14)
Request a Quote Datasheet
Description
SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mb (128K x 36) Parallel 10ns 100-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 71V547S100PFG-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mb (128K x 36) Parallel 10ns 100-TQFP (14x14)

SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mb (128K x 36) Parallel 10ns 100-TQFP (14x14)

Buy Now Datasheet
Sram, 4.5Mbit, 128Kx36Bit, 10Ns, Tqfp100; Memory Size Renesas - 47AC2634 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 4.5Mbit, 128Kx36Bit, 10Ns, Tqfp100; Memory Size Renesas
47AC2634
Sram, 4.5Mbit, 128Kx36Bit, 10Ns, Tqfp100; Memory Size Renesas 47AC2634
SRAM, 4.5MBIT, 128KX36BIT, 10NS, TQFP100; Memory Size:4.5Mbit; SRAM Memory Configuration:128K x 36bit; Supply Voltage Range:3.14V to 3.47V; Memory Case Style:TQFP; No. of Pins:100Pins; Access Time:10ns; Operating Temperature Min:0°C;RoHS Compliant: Yes

SRAM, 4.5MBIT, 128KX36BIT, 10NS, TQFP100; Memory Size:4.5Mbit; SRAM Memory Configuration:128K x 36bit; Supply Voltage Range:3.14V to 3.47V; Memory Case Style:TQFP; No. of Pins:100Pins; Access Time:10ns; Operating Temperature Min:0°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 71V547S100PFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mbit Parallel 10 ns 100-TQFP (14x14)

SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mbit Parallel 10 ns 100-TQFP (14x14)

Buy Now Datasheet
IC SRAM 4.5MBIT PARALLEL 100TQFP

IC SRAM 4.5MBIT PARALLEL 100TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71V547S100PFG-ND 47AC2634 71V547S100PFG 71V547S100PFG
Product Name Memory Sram, 4.5Mbit, 128Kx36Bit, 10Ns, Tqfp100; Memory Size Renesas Memory Memory
Memory Category SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Density 4500 kbits 4500 kbits 4500 kbits 4500 kbits
Package Type TQFP; 100-LQFP TQFP QFP; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 00002161516 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details