Renesas Electronics Corporation Custom Parts - Custom Parts (0 - A) - 71V433S11PF 71V433S11PF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1181023-71V433S11PF Length: 20 mm Number of Ports: 1 Frequency: 50 MHz Operating Supply Voltage: 3.3 V Thickness: 1.4 mm Access Time: 11 ns Density: 1 Mb Number of Words: 32000 Sync/Async: Synchronous Word Size: 32 b Number of Pins: 100 Width: 14 mm Categories: Custom Parts Case / Package: TQFP Alternative Parts (Cross-Reference): 71V433-S11PF; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 3.135 V Max Operating Temperature: 70 °C Nominal Supply Current: 220 mA Address Bus Width: 15 b
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1181023-71V433S11PF Length: 20 mm Number of Ports: 1 Frequency: 50 MHz Operating Supply Voltage: 3.3 V Thickness: 1.4 mm Access Time: 11 ns Density: 1 Mb Number of Words: 32000 Sync/Async: Synchronous Word Size: 32 b Number of Pins: 100 Width: 14 mm Categories: Custom Parts Case / Package: TQFP Alternative Parts (Cross-Reference): 71V433-S11PF; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 3.135 V Max Operating Temperature: 70 °C Nominal Supply Current: 220 mA Address Bus Width: 15 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 71V433S11PF - 1181023-71V433S11PF - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 71V433S11PF
1181023-71V433S11PF
Custom Parts - Custom Parts (0 - A) - 71V433S11PF 1181023-71V433S11PF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1181023-71V433S11PF Length: 20 mm Number of Ports: 1 Frequency: 50 MHz Operating Supply Voltage: 3.3 V Thickness: 1.4 mm Access Time: 11 ns Density: 1 Mb Number of Words: 32000 Sync/Async: Synchronous Word Size: 32 b Number of Pins: 100 Width: 14 mm Categories: Custom Parts Case / Package: TQFP Alternative Parts (Cross-Reference): 71V433-S11PF; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 3.135 V Max Operating Temperature: 70 °C Nominal Supply Current: 220 mA Address Bus Width: 15 b

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1181023-71V433S11PF
Length: 20 mm
Number of Ports: 1
Frequency: 50 MHz
Operating Supply Voltage: 3.3 V
Thickness: 1.4 mm
Access Time: 11 ns
Density: 1 Mb
Number of Words: 32000
Sync/Async: Synchronous
Word Size: 32 b
Number of Pins: 100
Width: 14 mm
Categories: Custom Parts
Case / Package: TQFP
Alternative Parts (Cross-Reference): 71V433-S11PF;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.63 V
Min Supply Voltage: 3.135 V
Max Operating Temperature: 70 °C
Nominal Supply Current: 220 mA
Address Bus Width: 15 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1181023-71V433S11PF
Product Name Custom Parts - Custom Parts (0 - A) - 71V433S11PF
Unlock Full Specs
to access all available technical data