Renesas Electronics Corporation Memory - SRAM - 71V424L10PHG 71V424L10PHG

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857102-71V424L10PHG Features: Memory IC 10 ns Package: Tube Family Name: 71V424 Categories: Integrated Circuits (ICs) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 26 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT71V424L10PHG-ND, IDT71V424L10PHG, 800-2461-5
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857102-71V424L10PHG Features: Memory IC 10 ns Package: Tube Family Name: 71V424 Categories: Integrated Circuits (ICs) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 26 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT71V424L10PHG-ND, IDT71V424L10PHG, 800-2461-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 71V424L10PHG - 857102-71V424L10PHG - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71V424L10PHG
857102-71V424L10PHG
Memory - SRAM - 71V424L10PHG 857102-71V424L10PHG
Manufacturer: Renesas Electronics America Win Source Part Number: 857102-71V424L10PHG Features: Memory IC 10 ns Package: Tube Family Name: 71V424 Categories: Integrated Circuits (ICs) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 26 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT71V424L10PHG-ND, IDT71V424L10PHG, 800-2461-5

Manufacturer: Renesas Electronics America
Win Source Part Number: 857102-71V424L10PHG
Features: Memory IC 10 ns
Package: Tube
Family Name: 71V424
Categories: Integrated Circuits (ICs)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 26
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT71V424L10PHG-ND, IDT71V424L10PHG, 800-2461-5

Buy Now Datasheet
Memory - 800-2461-5-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 44-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-71V424L10PHG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-71V424L10PHG
Memory IC and Storage Component 774-71V424L10PHG
IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: 71V424L10PHG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V424L10PHG can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: 71V424L10PHG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V424L10PHG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Memory - 71V424L10PHG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 857102-71V424L10PHG 800-2461-5-ND 774-71V424L10PHG 71V424L10PHG 71V424L10PHG
Product Name Memory - SRAM - 71V424L10PHG Memory Memory IC and Storage Component Memory Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4000 kbits 4000 kbits 4000 kbits
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)" TSOP; Tube 44-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 736-DP8429D-MSP - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71V124SA15YGI8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details