Renesas Electronics Corporation Memory 71V3577S80PFGI

Description
SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 100MHz 8ns 100-TQFP (14x14)
Request a Quote
Description
SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 100MHz 8ns 100-TQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 71V3577S80PFGI is a 3.3V synchronous SRAM memory device from Quarktwin Technology Ltd., organized as 128K x 36 or 256K x 18. It features a flow-through output architecture, allowing for high-speed data access with a maximum access time of 8.0 ns at 100 MHz clock frequency. The device supports burst mode operation, enabling four cycles of data output for a single address input, which enhances performance in applications requiring rapid data retrieval. This SRAM is designed with a 3.3V core power supply and includes a power-down feature controlled by the ZZ input, ensuring low power consumption during inactive periods. The part is available in a JEDEC standard 100-pin TQFP package and is suitable for both commercial and industrial temperature ranges, with operational temperatures from -40°C to +85°C for selected speeds. The device also includes various control inputs such as global write enable (GW), byte write enable (BWE), and chip select (CS), making it versatile for different system designs. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of speed, power consumption, and temperature tolerance.

Datasheet Summary
Powered by GS/AI

The 71V3577S80PFGI is a 3.3V synchronous SRAM memory device from Quarktwin Technology Ltd., organized as 128K x 36 or 256K x 18. It features a flow-through output architecture, allowing for high-speed data access with a maximum access time of 8.0 ns at 100 MHz clock frequency. The device supports burst mode operation, enabling four cycles of data output for a single address input, which enhances performance in applications requiring rapid data retrieval. This SRAM is designed with a 3.3V core power supply and includes a power-down feature controlled by the ZZ input, ensuring low power consumption during inactive periods. The part is available in a JEDEC standard 100-pin TQFP package and is suitable for both commercial and industrial temperature ranges, with operational temperatures from -40°C to +85°C for selected speeds. The device also includes various control inputs such as global write enable (GW), byte write enable (BWE), and chip select (CS), making it versatile for different system designs. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of speed, power consumption, and temperature tolerance.

Suppliers

Company
Product
Description
Supplier Links
Memory - 71V3577S80PFGI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 100MHz 8ns 100-TQFP (14x14)

SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 100MHz 8ns 100-TQFP (14x14)

Buy Now Datasheet
IC SRAM 4.5MBIT PARALLEL 100TQFP

IC SRAM 4.5MBIT PARALLEL 100TQFP

Supplier's Site Datasheet
Sram, 4.5Mbit, 128Kx36Bit, 8Ns, Tqfp-100; Memory Size Renesas - 47AC2626 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 4.5Mbit, 128Kx36Bit, 8Ns, Tqfp-100; Memory Size Renesas
47AC2626
Sram, 4.5Mbit, 128Kx36Bit, 8Ns, Tqfp-100; Memory Size Renesas 47AC2626
SRAM, 4.5MBIT, 128KX36BIT, 8NS, TQFP-100; Memory Size:4.5Mbit; SRAM Memory Configuration:128K x 36bit; Supply Voltage Range:3.135V to 3.465V; Memory Case Style:TQFP; No. of Pins:100Pins; Access Time:8ns; Operating Temperature RoHS Compliant: Yes

SRAM, 4.5MBIT, 128KX36BIT, 8NS, TQFP-100; Memory Size:4.5Mbit; SRAM Memory Configuration:128K x 36bit; Supply Voltage Range:3.135V to 3.465V; Memory Case Style:TQFP; No. of Pins:100Pins; Access Time:8ns; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 71V3577S80PFGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 100 MHz 8 ns 100-TQFP (14x14)

SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 100 MHz 8 ns 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71V3577S80PFGI-ND 71V3577S80PFGI 47AC2626 71V3577S80PFGI
Product Name Memory Memory Sram, 4.5Mbit, 128Kx36Bit, 8Ns, Tqfp-100; Memory Size Renesas Memory
Memory Category SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4500 kbits 4500 kbits 4500 kbits 4500 kbits
Package Type TQFP; 100-LQFP TQFP QFP; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 584327-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71V124SA12PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details