IC SRAM 4.5MBIT PAR 165CABGA Product overview: 71V3577S80BQI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V3577S80BQI can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 907825-71V3577S80BQI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 100 MHz 8 ns 165-CABGA (13x15)
Package: 165-TBGA
Package: Tray
Mounting: Surface Mount
Family Name: 71V3577
Categories: Integrated Circuits (ICs)
Case / Package: 165-CABGA (13x15)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 136
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT71V3577S80BQI, IDT71V3577S80BQI-ND
SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 100MHz 8ns 165-CABGA (13x15)
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 100 MHz 8 ns 165-CABGA (13x15)
IC SRAM 4.5MBIT PAR 165CABGA
IC SRAM 4.5MBIT PAR 165CABGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-71V3577S80BQI | 907825-71V3577S80BQI | 71V3577S80BQI-ND | 71V3577S80BQI | 71V3577S80BQI | 71V3577S80BQI |
| Product Name | Memory IC and Storage Component | Memory - SRAM - 71V3577S80BQI | Memory | Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM - Synchronous, SDR; SRAM Chip |
| Access Time | 8 ns | 8 ns | 8 ns | 8 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | BGA; Tray | BGA; 165-CABGA (13x15) | 165-TBGA | BGA; 165-TBGA | 165-TBGA |