SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 166MHz 3.5ns 119-PBGA (14x22)
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 166 MHz 3.5 ns 119-PBGA (14x22)
SRAM, 4.5MBIT, 128KX36BIT, 3.5NS, BGA119; Memory Size:4.5Mbit; SRAM Memory Configuration:128K x 36bit; Supply Voltage Range:3.135V to 3.465V; Memory Case Style:BGA; No. of Pins:119Pins; Access Time:3.5ns; Operating Temperature RoHS Compliant: Yes
IC SRAM 4.5MBIT PARALLEL 119PBGA
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71V35761SA166BGG-ND | 71V35761SA166BGG | 47AC2624 | 71V35761SA166BGG |
| Product Name | Memory | Memory | Sram, 4.5Mbit, 128Kx36Bit, 3.5Ns, Bga119; Memory Size Renesas | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4500 kbits | 4500 kbits | 4500 kbits | 4500 kbits |
| Package Type | BGA; 119-BGA | BGA; 119-BGA | BGA |