The IDT71V3559S80PFG is a 3.3V synchronous SRAM with a memory configuration of 256K x 18 bits, designed for high-speed applications. It supports a maximum operating frequency of 100 MHz, providing a clock-to-data access time of 7.5 ns. This SRAM features Zero Bus Turnaround (ZBT,Ñ¢), which eliminates dead cycles between read and write operations, enhancing overall system performance. The device includes a burst counter that allows for four cycles of data output for a single address, with the burst order selectable between linear and interleaved modes via the LBO pin. It has three chip enable pins (CE1, CE2, CE2) for easy depth expansion and a single read/write control pin. The output is flow-through, meaning there is no output data register, which simplifies the control logic. The IDT71V3559S80PFG is packaged in a JEDEC standard 100-pin thin quad flatpack (TQFP), making it suitable for various applications requiring compact design. It operates with a power supply of 3.3V (±5%) and includes optional JTAG boundary scan functionality. This product is ideal for engineers looking for high-performance memory solutions in synchronous applications.
SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mb (256K x 18) Parallel 8ns 100-TQFP (14x14)
IC SRAM 4.5MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mbit Parallel 8 ns 100-TQFP (14x14)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71V3559S80PFG-ND | 71V3559S80PFG | 71V3559S80PFG |
| Product Name | Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4500 kbits | 4500 kbits | 4500 kbits |