Renesas Electronics Corporation Memory 71V3558SA166BQG

Description
SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mb (256K x 18) Parallel 166MHz 3.5ns 165-CABGA (13x15)
Request a Quote
Description
SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mb (256K x 18) Parallel 166MHz 3.5ns 165-CABGA (13x15)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 71V3558SA166BQG is a 3.3V synchronous SRAM with a memory configuration of 128K x 36 bits, designed for high-speed applications with a maximum operating frequency of 166 MHz and a clock-to-data access time of 3.5 ns. It features Zero Bus Turnaround (ZBT) technology, which eliminates dead cycles between read and write operations, enhancing performance in data-intensive applications. The device includes a burst counter for four-word burst capability, allowing for efficient data transfer in either interleaved or linear order. This SRAM is equipped with three chip enable pins for easy depth expansion and a single read/write control pin, simplifying integration into various systems. It operates within an industrial temperature range of -40°C to +85°C and is available in multiple package types, including a 165-ball CABGA. The product also supports an optional JTAG interface for boundary scan testing, making it suitable for complex applications requiring robust testing capabilities.

Datasheet Summary
Powered by GS/AI

The 71V3558SA166BQG is a 3.3V synchronous SRAM with a memory configuration of 128K x 36 bits, designed for high-speed applications with a maximum operating frequency of 166 MHz and a clock-to-data access time of 3.5 ns. It features Zero Bus Turnaround (ZBT) technology, which eliminates dead cycles between read and write operations, enhancing performance in data-intensive applications. The device includes a burst counter for four-word burst capability, allowing for efficient data transfer in either interleaved or linear order. This SRAM is equipped with three chip enable pins for easy depth expansion and a single read/write control pin, simplifying integration into various systems. It operates within an industrial temperature range of -40°C to +85°C and is available in multiple package types, including a 165-ball CABGA. The product also supports an optional JTAG interface for boundary scan testing, making it suitable for complex applications requiring robust testing capabilities.

Suppliers

Company
Product
Description
Supplier Links
Memory - 71V3558SA166BQG-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mb (256K x 18) Parallel 166MHz 3.5ns 165-CABGA (13x15)

SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mb (256K x 18) Parallel 166MHz 3.5ns 165-CABGA (13x15)

Buy Now Datasheet
IC SRAM 4.5MBIT PAR 165CABGA

IC SRAM 4.5MBIT PAR 165CABGA

Supplier's Site Datasheet
Memory - 71V3558SA166BQG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mbit Parallel 166 MHz 3.5 ns 165-CABGA (13x15)

SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mbit Parallel 166 MHz 3.5 ns 165-CABGA (13x15)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 71V3558SA166BQG-ND 71V3558SA166BQG 71V3558SA166BQG
Product Name Memory Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4500 kbits 4500 kbits 4500 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EEPROM - 24LC04T-I/SL100 - 854740-24LC04T-I/SL100 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 40060246 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details