SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mb (256K x 18) Parallel 133MHz 4.2ns 165-CABGA (13x15)
IC SRAM 4.5MBIT PAR 165CABGA
SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mbit Parallel 133 MHz 4.2 ns 165-CABGA (13x15)
IC SRAM 4.5MBIT PAR 165CABGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71V3558SA133BQGI-ND | 71V3558SA133BQGI | 71V3558SA133BQGI | 71V3558SA133BQGI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4500 kbits | 4500 kbits | 4500 kbits | 4500 kbits |
| Package Type | 165-TBGA | BGA | BGA; 165-TBGA |