Renesas Electronics Corporation Custom Parts - Custom Parts (0 - A) - 71V3556S200PF8 71V3556S200PF8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1163036-71V3556S200P F8 Packaging: Tape and Reel Number of Ports: 1 Frequency: 200 MHz Operating Supply Voltage: 3.3 V Access Time: 3.2 ns Density: 4.5 Mb Number of Words: 128000 Sync/Async: Synchronous Word Size: 36 b Number of Pins: 100 Categories: Custom Parts Case / Package: TQFP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Max Operating Temperature: 70 °C Nominal Supply Current: 400 mA Address Bus Width: 17 b
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1163036-71V3556S200P F8 Packaging: Tape and Reel Number of Ports: 1 Frequency: 200 MHz Operating Supply Voltage: 3.3 V Access Time: 3.2 ns Density: 4.5 Mb Number of Words: 128000 Sync/Async: Synchronous Word Size: 36 b Number of Pins: 100 Categories: Custom Parts Case / Package: TQFP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Max Operating Temperature: 70 °C Nominal Supply Current: 400 mA Address Bus Width: 17 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 71V3556S200PF8 - 1163036-71V3556S200PF8 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 71V3556S200PF8
1163036-71V3556S200PF8
Custom Parts - Custom Parts (0 - A) - 71V3556S200PF8 1163036-71V3556S200PF8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1163036-71V3556S200P F8 Packaging: Tape and Reel Number of Ports: 1 Frequency: 200 MHz Operating Supply Voltage: 3.3 V Access Time: 3.2 ns Density: 4.5 Mb Number of Words: 128000 Sync/Async: Synchronous Word Size: 36 b Number of Pins: 100 Categories: Custom Parts Case / Package: TQFP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Max Operating Temperature: 70 °C Nominal Supply Current: 400 mA Address Bus Width: 17 b

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1163036-71V3556S200PF8
Packaging: Tape and Reel
Number of Ports: 1
Frequency: 200 MHz
Operating Supply Voltage: 3.3 V
Access Time: 3.2 ns
Density: 4.5 Mb
Number of Words: 128000
Sync/Async: Synchronous
Word Size: 36 b
Number of Pins: 100
Categories: Custom Parts
Case / Package: TQFP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.465 V
Min Supply Voltage: 3.135 V
Max Operating Temperature: 70 °C
Nominal Supply Current: 400 mA
Address Bus Width: 17 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1163036-71V3556S200PF8
Product Name Custom Parts - Custom Parts (0 - A) - 71V3556S200PF8
Unlock Full Specs
to access all available technical data