Renesas Electronics Corporation Memory 71V3556S166PFG

Description
SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mb (128K x 36) Parallel 166MHz 3.5ns 100-TQFP (14x14)
Request a Quote Datasheet
Description
SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mb (128K x 36) Parallel 166MHz 3.5ns 100-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 71V3556S166PFG-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mb (128K x 36) Parallel 166MHz 3.5ns 100-TQFP (14x14)

SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mb (128K x 36) Parallel 166MHz 3.5ns 100-TQFP (14x14)

Buy Now Datasheet
Memory - SRAM - 71V3556S166PFG - 857095-71V3556S166PFG - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71V3556S166PFG
857095-71V3556S166PFG
Memory - SRAM - 71V3556S166PFG 857095-71V3556S166PFG
Manufacturer: Renesas Electronics America Win Source Part Number: 857095-71V3556S166PF G Features: Memory IC 166 MHz 3.5 ns Package: Tray Family Name: 71V3556 Categories: Integrated Circuits (ICs) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 72 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT71V3556S166PFG, IDT71V3556S166PFG-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 857095-71V3556S166PFG
Features: Memory IC 166 MHz 3.5 ns
Package: Tray
Family Name: 71V3556
Categories: Integrated Circuits (ICs)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 72
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT71V3556S166PFG, IDT71V3556S166PFG-ND

Buy Now Datasheet
IC SRAM 4.5MBIT PARALLEL 100TQFP

IC SRAM 4.5MBIT PARALLEL 100TQFP

Supplier's Site Datasheet
Memory - 71V3556S166PFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mbit Parallel 166 MHz 3.5 ns 100-TQFP (14x14)

SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mbit Parallel 166 MHz 3.5 ns 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71V3556S166PFG-ND 857095-71V3556S166PFG 71V3556S166PFG 71V3556S166PFG
Product Name Memory Memory - SRAM - 71V3556S166PFG Memory Memory
Memory Category SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4500 kbits 4500 kbits 4500 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14B101L-SZ45XC-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1000 kbits
View Details
3 suppliers
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details