SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 55ns 64-TQFP (14x14)
IC SRAM 16KBIT PARALLEL 64TQFP Product overview: 71V321S55PF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V321S55PF can be used for catalog matching and distributor lookup.
IC SRAM 16KBIT PARALLEL 64TQFP
SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 55 ns 64-TQFP (14x14)
IC SRAM 16KBIT PARALLEL 64TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71V321S55PF-ND | 774-71V321S55PF | 71V321S55PF | 71V321S55PF | 71V321S55PF |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | TQFP; 64-LQFP | QFP; Tray | QFP; 64-LQFP | QFP; TQFP | |
| Supply Voltage | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | 0degC ~ 70degC (TA) |