Renesas Electronics Corporation Memory 71V321S25TF

Description
SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 25ns 64-TQFP (10x10)
Request a Quote Datasheet
Description
SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 25ns 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 71V321S25TF-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 25ns 64-TQFP (10x10)

SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 25ns 64-TQFP (10x10)

Buy Now Datasheet
Memory - SRAM - 71V321S25TF - 907820-71V321S25TF - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71V321S25TF
907820-71V321S25TF
Memory - SRAM - 71V321S25TF 907820-71V321S25TF
Manufacturer: Renesas Electronics America Win Source Part Number: 907820-71V321S25TF Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 25 ns 64-TQFP (10x10) Package: Tray Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: IDT71V321 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT71V321S25TF, IDT71V321S25TF-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 907820-71V321S25TF
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 25 ns 64-TQFP (10x10)
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT71V321
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT71V321S25TF, IDT71V321S25TF-ND

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-71V321S25TF
Memory IC and Storage Component 774-71V321S25TF
IC SRAM 16KBIT PARALLEL 64TQFP Product overview: 71V321S25TF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V321S25TF can be used for catalog matching and distributor lookup.

IC SRAM 16KBIT PARALLEL 64TQFP Product overview: 71V321S25TF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V321S25TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71V321S25TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71V321S25TF
Integrated Circuits (ICs) - Memory - Memory 71V321S25TF
IC SRAM 16KBIT PARALLEL 64TQFP

IC SRAM 16KBIT PARALLEL 64TQFP

Supplier's Site
Memory - 71V321S25TF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 25 ns 64-TQFP (10x10)

SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 25 ns 64-TQFP (10x10)

Buy Now Datasheet
IC SRAM 16KBIT PARALLEL 64TQFP

IC SRAM 16KBIT PARALLEL 64TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71V321S25TF-ND 907820-71V321S25TF 774-71V321S25TF 71V321S25TF 71V321S25TF 71V321S25TF
Product Name Memory Memory - SRAM - 71V321S25TF Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type TQFP; 64-LQFP QFP; TQFP; 64-TQFP (10x10) QFP; Tray QFP; TQFP QFP; 64-LQFP
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 0degC ~ 70degC (TA) 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - 2220533 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details