SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 35ns 64-TQFP (14x14)
IC SRAM 16KBIT PARALLEL 64TQFP
SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 35 ns 64-TQFP (14x14)
IC SRAM 16KBIT PARALLEL 64TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71V321L35PFGI8-ND | 71V321L35PFGI8 | 71V321L35PFGI8 | 71V321L35PFGI8 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TQFP; 64-LQFP | QFP; 64-LQFP | QFP; TQFP | |
| Supply Voltage | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | -40degC ~ 85degC (TA) |