SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 25ns 64-TQFP (14x14)
IC SRAM 16KBIT PARALLEL 64TQFP
IC SRAM 16KBIT PARALLEL 64TQFP
SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 25 ns 64-TQFP (14x14)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71V321L25PFI-ND | 71V321L25PFI | 71V321L25PFI | 71V321L25PFI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TQFP; 64-LQFP | QFP; TQFP | QFP; 64-LQFP | |
| Supply Voltage | 3V ~ 3.6V | -40degC ~ 85degC (TA) | 3.6V; 3V ~ 3.6V |