Win Source Part Number: 1026096-71V321L25PFG
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 45
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 25 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 64-LQFP
Supplier Device Package: 64-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): 71V321L35PFGI; 71V321L35PFGI8; 71321LA25PFGI;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Other Names: IDT71V321L25PFGI-ND,
Base Product Number: 71V321
SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 25ns 64-TQFP (14x14)
IC SRAM 16KBIT PARALLEL 64TQFP Product overview: 71V321L25PFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V321L25PFGI can be used for catalog matching and distributor lookup.
IC SRAM 16KBIT PARALLEL 64TQFP
IC SRAM 16KBIT PARALLEL 64TQFP
SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 25 ns 64-TQFP (14x14)
IC SRAM 16KBIT PARALLEL 64TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1026096-71V321L25PFGI | 71V321L25PFGI-ND | 774-71V321L25PFGI | 71V321L25PFGI | 71V321L25PFGI | 71V321L25PFGI | 71V321L25PFGI |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM - Dual Port, Asynchronous; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 25 ns | 25 ns | 25 ns | 25 ns | 25 ns | ||
| Cycle Time | 25 ns | 25 ns | 25 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |