Renesas Electronics Corporation Memory 71V30S55TF

Description
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55ns 64-TQFP (10x10)
Request a Quote Datasheet
Description
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55ns 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 71V30S55TF-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55ns 64-TQFP (10x10)

SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 55ns 64-TQFP (10x10)

Buy Now Datasheet
Memory - SRAM - 71V30S55TF - 857094-71V30S55TF - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71V30S55TF
857094-71V30S55TF
Memory - SRAM - 71V30S55TF 857094-71V30S55TF
Manufacturer: Renesas Electronics America Win Source Part Number: 857094-71V30S55TF Features: Memory IC 55 ns Package: Tray Part Status: Obsolete Family Name: IDT71V30 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT71V30S55TF, IDT71V30S55TF-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 857094-71V30S55TF
Features: Memory IC 55 ns
Package: Tray
Part Status: Obsolete
Family Name: IDT71V30
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT71V30S55TF, IDT71V30S55TF-ND

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-71V30S55TF
Memory IC and Storage Component 774-71V30S55TF
IC SRAM 8KBIT PARALLEL 64TQFP Product overview: 71V30S55TF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V30S55TF can be used for catalog matching and distributor lookup.

IC SRAM 8KBIT PARALLEL 64TQFP Product overview: 71V30S55TF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V30S55TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 8KBIT PARALLEL 64TQFP

IC SRAM 8KBIT PARALLEL 64TQFP

Supplier's Site Datasheet
Memory - 71V30S55TF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 55 ns 64-TQFP (10x10)

SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 55 ns 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71V30S55TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71V30S55TF
Integrated Circuits (ICs) - Memory - Memory 71V30S55TF
IC SRAM 8KBIT PARALLEL 64TQFP

IC SRAM 8KBIT PARALLEL 64TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71V30S55TF-ND 857094-71V30S55TF 774-71V30S55TF 71V30S55TF 71V30S55TF 71V30S55TF
Product Name Memory Memory - SRAM - 71V30S55TF Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type TQFP; 64-LQFP QFP; Tray QFP; 64-LQFP QFP; TQFP
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 0degC ~ 70degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
 - CY14B256LA-SP45XI - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Logic Family CMOS
Package Type SOP; SSOP; PG-SSOP-48
View Details
5 suppliers
Memory - 71T75602S200BG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.2 ns
Density 18000 kbits
View Details