Manufacturer: Renesas Electronics America
Win Source Part Number: 907819-71V30L35TFI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 35 ns 64-TQFP (10x10)
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT71V30
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 800-1470, IDT71V30L35TFI
IC SRAM 8KBIT PARALLEL 64TQFP Product overview: 71V30L35TFI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V30L35TFI can be used for catalog matching and distributor lookup.
SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 35ns 64-TQFP (10x10)
SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 35 ns 64-TQFP (10x10)
IC SRAM 8KBIT PARALLEL 64TQFP
IC SRAM 8KBIT PARALLEL 64TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 907819-71V30L35TFI | 774-71V30L35TFI | 800-1470-ND | 71V30L35TFI | 71V30L35TFI | 71V30L35TFI |
| Product Name | Memory - SRAM - 71V30L35TFI | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | QFP; TQFP; 64-TQFP (10x10) | QFP; Tray | TQFP; 64-LQFP | QFP; 64-LQFP | ||
| Access Time | 35 ns | 35 ns | 35 ns |