Renesas Electronics Corporation Memory 71V256SA15PZGI8

Description
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 15ns 28-TSOP
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 15ns 28-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 71V256SA15PZGI8-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 15ns 28-TSOP

SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 15ns 28-TSOP

Buy Now Datasheet
Memory - SRAM - 71V256SA15PZGI8 - 857092-71V256SA15PZGI8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71V256SA15PZGI8
857092-71V256SA15PZGI8
Memory - SRAM - 71V256SA15PZGI8 857092-71V256SA15PZGI8
Manufacturer: Renesas Electronics America Win Source Part Number: 857092-71V256SA15PZG I8 Features: Memory IC 15 ns Package: Reel - TR Family Name: 71V256 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT71V256SA15PZGI8, IDT71V256SA15PZGI8-N D

Manufacturer: Renesas Electronics America
Win Source Part Number: 857092-71V256SA15PZGI8
Features: Memory IC 15 ns
Package: Reel - TR
Family Name: 71V256
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT71V256SA15PZGI8, IDT71V256SA15PZGI8-ND

Buy Now Datasheet
Memory IC and Storage Component - 774-71V256SA15PZGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-71V256SA15PZGI8
Memory IC and Storage Component 774-71V256SA15PZGI8
IC SRAM 256KBIT PARALLEL 28TSOP Product overview: 71V256SA15PZGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V256SA15PZGI8 can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT PARALLEL 28TSOP Product overview: 71V256SA15PZGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V256SA15PZGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 71V256SA15PZGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 256Kbit Parallel 15 ns 28-TSOP

SRAM - Asynchronous Memory IC 256Kbit Parallel 15 ns 28-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71V256SA15PZGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71V256SA15PZGI8
Integrated Circuits (ICs) - Memory - Memory 71V256SA15PZGI8
IC SRAM 256KBIT PARALLEL 28TSOP

IC SRAM 256KBIT PARALLEL 28TSOP

Supplier's Site
IC SRAM 256KBIT PARALLEL 28TSOP

IC SRAM 256KBIT PARALLEL 28TSOP

Supplier's Site Datasheet
IC SRAM 256KBIT PARALLEL 28TSOP

IC SRAM 256KBIT PARALLEL 28TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71V256SA15PZGI8-ND 857092-71V256SA15PZGI8 774-71V256SA15PZGI8 71V256SA15PZGI8 71V256SA15PZGI8 71V256SA15PZGI8 71V256SA15PZGI8
Product Name Memory Memory - SRAM - 71V256SA15PZGI8 Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" TSSOP; Tape & Reel (TR) SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) 28-TSSOP (0.465", 11.80mm Width)
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V -40degC ~ 85degC (TA) 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details