SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 15ns 28-TSOP
IC SRAM 256KBIT PARALLEL 28TSOP Product overview: 71V256SA15PZGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V256SA15PZGI can be used for catalog matching and distributor lookup.
IC SRAM 256KBIT PARALLEL 28TSOP
IC SRAM 256KBIT PARALLEL 28TSOP
SRAM, 256KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
SRAM - Asynchronous Memory IC 256Kbit Parallel 15 ns 28-TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-1468-ND | 774-71V256SA15PZGI | 71V256SA15PZGI | 71V256SA15PZGI | 50AJ9468 | 71V256SA15PZGI |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Sram, 256Kbit, -40 To 85Deg C Rohs Compliant Renesas | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" | TSSOP; Tray | SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) | |||
| Supply Voltage | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | Surface Mount | 3.6V; 3V ~ 3.6V |