Renesas Electronics Corporation Integrated Circuits (ICs) - Memory 71V256SA15PZG8

Description
Win Source Part Number: 1142060-71V256SA15PZ G8 Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 15 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 28-TSSOP (0.465", 11.80mm Width) Supplier Device Package: 28-TSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Other Names: IDT71V256SA15PZG8,ID T71V256SA15PZG8-ND Base Product Number: 71V256
Request a Quote Datasheet
Description
Win Source Part Number: 1142060-71V256SA15PZ G8 Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 15 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 28-TSSOP (0.465", 11.80mm Width) Supplier Device Package: 28-TSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Other Names: IDT71V256SA15PZG8,ID T71V256SA15PZG8-ND Base Product Number: 71V256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1142060-71V256SA15PZG8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1142060-71V256SA15PZG8
Integrated Circuits (ICs) - Memory 1142060-71V256SA15PZG8
Win Source Part Number: 1142060-71V256SA15PZ G8 Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 15 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 28-TSSOP (0.465", 11.80mm Width) Supplier Device Package: 28-TSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Other Names: IDT71V256SA15PZG8,ID T71V256SA15PZG8-ND Base Product Number: 71V256

Win Source Part Number: 1142060-71V256SA15PZG8
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 15 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 28-TSSOP (0.465", 11.80mm Width)
Supplier Device Package: 28-TSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Other Names: IDT71V256SA15PZG8,IDT71V256SA15PZG8-ND
Base Product Number: 71V256

Buy Now Datasheet
Memory - 71V256SA15PZG8-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 15ns 28-TSOP

SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 15ns 28-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-71V256SA15PZG8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-71V256SA15PZG8
Memory IC and Storage Component 774-71V256SA15PZG8
IC SRAM 256KBIT PARALLEL 28TSOP Product overview: 71V256SA15PZG8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V256SA15PZG8 can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT PARALLEL 28TSOP Product overview: 71V256SA15PZG8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V256SA15PZG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71V256SA15PZG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71V256SA15PZG8
Integrated Circuits (ICs) - Memory - Memory 71V256SA15PZG8
IC SRAM 256KBIT PARALLEL 28TSOP

IC SRAM 256KBIT PARALLEL 28TSOP

Supplier's Site
IC SRAM 256KBIT PARALLEL 28TSOP

IC SRAM 256KBIT PARALLEL 28TSOP

Supplier's Site Datasheet
IC SRAM 256KBIT PARALLEL 28TSOP

IC SRAM 256KBIT PARALLEL 28TSOP

Supplier's Site Datasheet
Memory - 71V256SA15PZG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 256Kbit Parallel 15 ns 28-TSOP

SRAM - Asynchronous Memory IC 256Kbit Parallel 15 ns 28-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1142060-71V256SA15PZG8 71V256SA15PZG8-ND 774-71V256SA15PZG8 71V256SA15PZG8 71V256SA15PZG8 71V256SA15PZG8 71V256SA15PZG8
Product Name Integrated Circuits (ICs) - Memory Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 15 ns 15 ns 15 ns 15 ns 15 ns
Cycle Time 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S20PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93415FM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers