The 71V256SA12YG is a 256Kbit (32K x 8-bit) high-speed static RAM from Quarktwin Technology Ltd., designed for applications requiring fast access times and low power consumption. It operates with a single 3.3V (±0.3V) power supply and features access times as fast as 12ns, making it suitable for high-performance processor secondary cache applications. The device is available in both commercial (0°C to +70°C) and industrial (,Äì40°C to +85°C) temperature ranges, catering to diverse environmental needs. This SRAM is packaged in a 28-pin 300 mil SOJ format, which allows for space-efficient layouts in electronic designs. It has a low standby current of 2mA in full standby mode, contributing to extended battery life in portable applications. The inputs and outputs are LVTTL-compatible, ensuring compatibility with modern digital systems. The 71V256SA12YG is produced using advanced high-performance CMOS technology, which enhances reliability and performance.
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 12ns 28-SOJ
IC SRAM 256KBIT PARALLEL 28SOJ Product overview: 71V256SA12YG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V256SA12YG can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 907817-71V256SA12YG
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 28-SOJ
Package: Tube
Package: 28-BSOJ (0.300", 7.62mm Width)
Mounting: Surface Mount
Family Name: 71V256
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOJ
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT71V256SA12YG, 800-1466-5, 2266-71V256SA12YG, 800-1466, 800-1466-ND
IC SRAM 256KBIT PARALLEL 28SOJ
SRAM - Asynchronous Memory IC 256Kbit Parallel 12 ns 28-SOJ
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-1466-5-ND | 774-71V256SA12YG | 907817-71V256SA12YG | 71V256SA12YG | 71V256SA12YG |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - 71V256SA12YG | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | "28-BSOJ (0.300"", 7.62mm Width)" | SOJ; Tube | SOJ; 28-SOJ | 28-BSOJ (0.300\", 7.62mm Width) | |
| Supply Voltage | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | Surface Mount | 3.6V; 3V ~ 3.6V |